Vishay Precision Group Ceramic Capacitors 30LVSD15-R

Description
1500pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVSD15-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVSD15-R-ND
Ceramic Capacitors 30LVSD15-R-ND
1500pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 1500Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay - 65K2924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay
65K2924
Capacitor Ceramic 1500Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay 65K2924
CAPACITOR CERAMIC 1500PF, 400V, Y5U, 20%, RAD; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF, 400V, Y5U, 20%, RAD; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 30LVSD15-R-ND 65K2924
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details