10000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Y5U Ceramic Capacitor 10nF 400V Radial Through Hole Product overview: 30LVS10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVS10-R can be used for catalog matching and distributor lookup.
CAP CER 10000PF 400VAC Y5U RDL
CAP CER 10000PF 400VAC Y5U RDL
CERAMIC CAPACITOR 0.01UF, 400V, Y5U, 20%, RADIAL; Capacitance:10000pF;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 30LVS10-R-ND | 60-30LVS10-R | 30LVS10-R | 30LVS10-R | 65K2940 |
| Product Name | Ceramic Capacitors | Through-Hole 10nF 400V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.01Uf, 400V, Y5U, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts |