Vishay Precision Group Ceramic Capacitors 30LVQ33-R

Description
33pF ±10% 400VAC Ceramic Capacitor R3L Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 400VAC Ceramic Capacitor R3L Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVQ33-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVQ33-R-ND
Ceramic Capacitors 30LVQ33-R-ND
33pF ±10% 400VAC Ceramic Capacitor R3L Radial, Disc

33pF ±10% 400VAC Ceramic Capacitor R3L Radial, Disc

Buy Now Datasheet
30Lvq33-R E3 Vishay - 21M8459 - Newark, An Avnet Company
Chicago, IL, United States
30Lvq33-R E3 Vishay
21M8459
30Lvq33-R E3 Vishay 21M8459
30LVQ33-R e3

30LVQ33-R e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 30LVQ33-R-ND 21M8459
Product Name Ceramic Capacitors 30Lvq33-R E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details