Vishay Precision Group Ceramic Capacitors 30LVQ22-R

Description
22pF ±10% 400VAC Ceramic Capacitor P3K Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 400VAC Ceramic Capacitor P3K Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-30LVQ22-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-30LVQ22-R-ND
Ceramic Capacitors 1896-30LVQ22-R-ND
22pF ±10% 400VAC Ceramic Capacitor P3K Radial, Disc

22pF ±10% 400VAC Ceramic Capacitor P3K Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.000022 uF Capacitor
60-30LVQ22-R
Through-Hole 0.000022 uF Capacitor 60-30LVQ22-R
CAPACITOR, CERAMIC, P3K, 0.000022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 30LVQ22-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.000022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.000022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVQ22-R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, P3K, 0.000022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 30LVQ22-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.000022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.000022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVQ22-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
30Lvq22-R E3 Vishay - 69K4459 - Newark, An Avnet Company
Chicago, IL, United States
30Lvq22-R E3 Vishay
69K4459
30Lvq22-R E3 Vishay 69K4459
30LVQ22-R e3

30LVQ22-R e3

Supplier's Site
Capacitors - Ceramic Capacitors - 30LVQ22-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
30LVQ22-R
Capacitors - Ceramic Capacitors 30LVQ22-R
CAP CER 22PF 400VAC P3K RADIAL

CAP CER 22PF 400VAC P3K RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1896-30LVQ22-R-ND 60-30LVQ22-R 69K4459 30LVQ22-R
Product Name Ceramic Capacitors Through-Hole 0.000022 uF Capacitor 30Lvq22-R E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details