Vishay Precision Group Ceramic Capacitors 30LVQ15-R

Description
15pF ±10% 400VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
15pF ±10% 400VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVQ15-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVQ15-R-ND
Ceramic Capacitors 30LVQ15-R-ND
15pF ±10% 400VAC Ceramic Capacitor U2J Radial, Disc

15pF ±10% 400VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 30LVQ15-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVQ15-R
Ceramic Capacitors 30LVQ15-R
CAP CER 15PF 400VAC U2J RADIAL

CAP CER 15PF 400VAC U2J RADIAL

Supplier's Site Datasheet
30Lvq15-R E3 Vishay - 69K4458 - Newark, An Avnet Company
Chicago, IL, United States
30Lvq15-R E3 Vishay
69K4458
30Lvq15-R E3 Vishay 69K4458
30LVQ15-R e3

30LVQ15-R e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 30LVQ15-R-ND 30LVQ15-R 69K4458
Product Name Ceramic Capacitors Ceramic Capacitors 30Lvq15-R E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details