Nexperia B.V. Schottky barrier diode BAT54S,215

Description
Planar Schottky barrier diodes with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier diodes with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - BAT54S,215 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
BAT54S,215
Schottky barrier diode BAT54S,215
Planar Schottky barrier diodes with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Planar Schottky barrier diodes with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Schottky 30V 0.2A SOT-23 Diode and Rectifier - 286-BAT54S,215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.2A SOT-23 Diode and Rectifier
286-BAT54S,215
Schottky 30V 0.2A SOT-23 Diode and Rectifier 286-BAT54S,215
Schottky Rectifier Diode, 30V, 0.2A, 2 Elements, SOT-23 Product overview: BAT54S,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S,215 can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 30V, 0.2A, 2 Elements, SOT-23 Product overview: BAT54S,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54S,215 - 769689-BAT54S,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54S,215
769689-BAT54S,215
Diodes, Rectifiers - Arrays - BAT54S,215 769689-BAT54S,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 769689-BAT54S,215 Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAT54S Categories: Discrete Semiconductor Products Manufacturer Package: TO-236AB (SOT23) Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 100mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): BAT54S-V-G-18; BAT54S-V-G-08; BAT54S-V-GS08; BAT54S-V-GS18; Introduction Date: March 18, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769689-BAT54S,215
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-236AB (SOT23)
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): BAT54S-V-G-18; BAT54S-V-G-08; BAT54S-V-GS08; BAT54S-V-GS18;
Introduction Date: March 18, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5444584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5444584
Schottky Diodes & Rectifiers 5444584
Schottky barrier diode,BAT54S 0.2A 30V

Schottky barrier diode,BAT54S 0.2A 30V

Supplier's Site
Diode Arrays - 1727-2904-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2904-2-ND
Diode Arrays 1727-2904-2-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2904-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2904-6-ND
Diode Arrays 1727-2904-6-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2904-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2904-1-ND
Diode Arrays 1727-2904-1-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54S,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54S,215
Diode Arrays BAT54S,215
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54S,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54S,215
Diodes >> Schottky Barrier Diodes (SBD) BAT54S,215
30V Dual 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V Dual 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54S,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54S,215
Discrete Semiconductor Products - Diodes - Rectifiers BAT54S,215
DIODE ARR SCHOTT 30V TO236AB

DIODE ARR SCHOTT 30V TO236AB

Supplier's Site
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia - 62X8738 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia
62X8738
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia 62X8738
SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia - 97W1835 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia
97W1835
Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia 97W1835
SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT54S,215 286-BAT54S,215 769689-BAT54S,215 5444584 1727-2904-2-ND BAT54S,215 BAT54S,215 BAT54S,215 62X8738
Product Name Schottky barrier diode Schottky 30V 0.2A SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54S,215 Schottky Diodes & Rectifiers Diode Arrays Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia
Applications Switching
Package SOT23; SOT23 SOT23 SOT23; Sot-23 (to-236ab) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SC-59; SOT23
RoHS Compliant RoHS RoHS RoHS RoHS
VF 240 to 0.2400 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
IF 200 mA 200 mA
Unlock Full Specs
to access all available technical data