68µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
CAP ALUM 68UF 20% 25V AXIAL
68uF 25V 8x17.5 105 Axi
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 30D686M025CB5A-ND | 30D686M025CB5A | 83K5710 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 68Uf 25V 8X17.5 105 Axi Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF |