Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D337M025DD2A

Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 885mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 885mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D337M025DD2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D337M025DD2A-ND
Aluminum Electrolytic Capacitors 30D337M025DD2A-ND
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 885mOhm @ 120Hz 2000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Axial, Can 885mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330uF 25V 0.885 Ohm Capacitor
58-30D337M025DD2A
330uF 25V 0.885 Ohm Capacitor 58-30D337M025DD2A
Cap Aluminum Lytic 330uF 25V 20% (9.5 X 24mm) Axial 0.885 Ohm 423mA 2000h 105°C Bulk Product overview: 30D337M025DD2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 0.885 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 0.885 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D337M025DD2A can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 25V 20% (9.5 X 24mm) Axial 0.885 Ohm 423mA 2000h 105°C Bulk Product overview: 30D337M025DD2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 0.885 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 0.885 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D337M025DD2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D337M025DD2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D337M025DD2A
Capacitors - Aluminum Electrolytic Capacitors 30D337M025DD2A
CAP ALUM 330UF 20% 25V AXIAL

CAP ALUM 330UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 30D337M025DD2A-ND 58-30D337M025DD2A 30D337M025DD2A
Product Name Aluminum Electrolytic Capacitors 330uF 25V 0.885 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers