CAP ALUM 250UF 12V AXIAL Product overview: 30D257G012DF5A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250UF, 12V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250UF, 12V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D257G012DF5A can be used for catalog matching and distributor lookup.
250µF 12V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
CAP ALUM 250UF 12V AXIAL
250uF 12V 9.5x32 105 Axi
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-30D257G012DF5A | 30D257G012DF5A-ND | 30D257G012DF5A | 66C7321 |
| Product Name | 250UF 12V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 250Uf 12V 9.5X32 105 Axi Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 250 microF | 250 microF | 250 microF | |
| Capacitance Tolerance | -10 (+/- %) | 75 (+/- %) | 75 (+/- %) |