Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D228M040LS2AE3

Description
2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D228M040LS2AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D228M040LS2AE3-ND
Aluminum Electrolytic Capacitors 30D228M040LS2AE3-ND
2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 120Hz 2000 Hrs @ 105°C

2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D228M040LS2AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D228M040LS2AE3
Capacitors - Aluminum Electrolytic Capacitors 30D228M040LS2AE3
CAP ALUM 2200UF 20% 40V AXIAL

CAP ALUM 2200UF 20% 40V AXIAL

Supplier's Site
Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay - 70M8139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay
70M8139
Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay 70M8139
Capacitor,2.2mF,40VD C,20-% Tol,20+% Tol

Capacitor,2.2mF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 30D228M040LS2AE3-ND 30D228M040LS2AE3 70M8139
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,2.2Mf,40Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details