Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D156M040BA6A

Description
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D156M040BA6A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D156M040BA6A-ND
Aluminum Electrolytic Capacitors 30D156M040BA6A-ND
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 120Hz 2000 Hrs @ 105°C

15µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D156M040BA6A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D156M040BA6A
Capacitors - Aluminum Electrolytic Capacitors 30D156M040BA6A
CAP ALUM 15UF 20% 40V AXIAL

CAP ALUM 15UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 30D156M040BA6A-ND 30D156M040BA6A
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details