Vishay Precision Group Capacitance Vishay 30D108M035EH2A.

Description
Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:30D; Product Diameter:11mm; Lead Spacing:-; Product Height:-; Operating Temperature Min:-40°C RoHS Compliant: No
Description
Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:30D; Product Diameter:11mm; Lead Spacing:-; Product Height:-; Operating Temperature Min:-40°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC1984
Capacitance Vishay 24AC1984
Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:30D; Product Diameter:11mm; Lead Spacing:-; Product Height:-; Operating Temperature Min:-40°C RoHS Compliant: No

Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:30D; Product Diameter:11mm; Lead Spacing:-; Product Height:-; Operating Temperature Min:-40°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC1984
Product Name Capacitance Vishay
Capacitance Type Fixed
Features Polarized
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details