Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D108M020EF2A

Description
1000µF 20V Aluminum Electrolytic Capacitors Axial, Can 323mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 20V Aluminum Electrolytic Capacitors Axial, Can 323mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D108M020EF2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D108M020EF2A-ND
Aluminum Electrolytic Capacitors 30D108M020EF2A-ND
1000µF 20V Aluminum Electrolytic Capacitors Axial, Can 323mOhm @ 120Hz 2000 Hrs @ 105°C

1000µF 20V Aluminum Electrolytic Capacitors Axial, Can 323mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000UF 20V Capacitor
58-30D108M020EF2A
1000UF 20V Capacitor 58-30D108M020EF2A
CAP ALUM 1000UF 20% 20V AXIAL Product overview: 30D108M020EF2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 20V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D108M020EF2A can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 20V AXIAL Product overview: 30D108M020EF2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 20V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D108M020EF2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D108M020EF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D108M020EF2A
Capacitors - Aluminum Electrolytic Capacitors 30D108M020EF2A
CAP ALUM 1000UF 20% 20V AXIAL

CAP ALUM 1000UF 20% 20V AXIAL

Supplier's Site
1000Uf 20V 11X32 105 Axi Vishay - 66C7260 - Newark, An Avnet Company
Chicago, IL, United States
1000Uf 20V 11X32 105 Axi Vishay
66C7260
1000Uf 20V 11X32 105 Axi Vishay 66C7260
1000uF 20V 11x32 105 Axi

1000uF 20V 11x32 105 Axi

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 30D108M020EF2A-ND 58-30D108M020EF2A 30D108M020EF2A 66C7260
Product Name Aluminum Electrolytic Capacitors 1000UF 20V Capacitor Capacitors - Aluminum Electrolytic Capacitors 1000Uf 20V 11X32 105 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1713264 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details