100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.914Ohm @ 120Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 25V 20% (8 X 20.5mm) Axial 2.914 Ohm 197mA 2000h 105°C Bulk Product overview: 30D107M025CC2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 2.914 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 2.914 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D107M025CC2A can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 25V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 30D107M025CC2A-ND | 58-30D107M025CC2A | 30D107M025CC2A |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 25V 2.914 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |