Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200 ohm, CHASSIS MOUNT 2T1201F

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200 ohm, CHASSIS MOUNT - 2T1201F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200 ohm, CHASSIS MOUNT
2T1201F
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200 ohm, CHASSIS MOUNT 2T1201F
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 2T1201F
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200 ohm, CHASSIS MOUNT
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers