Vishay Precision Group 60V 990MA MOSFET Transistor 2N6660-E3

Description
MOSFET N-CH 60V 990MA TO205AD Product overview: 2N6660-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 990MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 990MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6660-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 990MA TO205AD Product overview: 2N6660-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 990MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 990MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6660-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 990MA MOSFET Transistor
278-2N6660-E3
60V 990MA MOSFET Transistor 278-2N6660-E3
MOSFET N-CH 60V 990MA TO205AD Product overview: 2N6660-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 990MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 990MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6660-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 990MA TO205AD Product overview: 2N6660-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 990MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 990MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6660-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660-E3 - 197474-2N6660-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660-E3
197474-2N6660-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660-E3 197474-2N6660-E3
Manufacturer: Vishay Win Source Part Number: 197474-2N6660-E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 725mW (Ta), 6.25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-205AF (TO-39) Dimension: TO-205AD, TO-39-3 Metal Can Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 990mA (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Vishay
Win Source Part Number: 197474-2N6660-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 725mW (Ta), 6.25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-205AF (TO-39)
Dimension: TO-205AD, TO-39-3 Metal Can
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 990mA (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Single FETs, MOSFETs - 2N6660-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N6660-E3-ND
Single FETs, MOSFETs 2N6660-E3-ND
N-Channel 60V 990mA (Tc) 725mW (Ta), 6.25W (Tc) Through Hole TO-205AD (TO-39)

N-Channel 60V 990mA (Tc) 725mW (Ta), 6.25W (Tc) Through Hole TO-205AD (TO-39)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6660-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N6660-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N6660-E3
MOSFET N-CH 60V 990MA TO205AD

MOSFET N-CH 60V 990MA TO205AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2N6660-E3 197474-2N6660-E3 2N6660-E3-ND 2N6660-E3
Product Name 60V 990MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 725 milliwatts 725 to 6250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk TO-3; TO-39; SOT3; TO-205AF (TO-39) TO-3; TO-205AD, TO-39-3 Metal Can TO-39; TO-205AD, TO-39-3 Metal Can
Unlock Full Specs
to access all available technical data