Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER MOSFET
VISHAY INTERTECHNOLOGY, INC.
2N5389 --
Vishay Intertechnology, Inc.
2N5389
Description
Low Frequency Silicon Power NPN Transistor
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Low Frequency Silicon Power NPN Transistor
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
2N5389
2N5389
Low Frequency Silicon Power NPN Transistor
Low Frequency Silicon Power NPN Transistor
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Power MOSFET
Product Number
2N5389
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD17304Q3 30V N-Channel NexFET? Power MOSFET
CSD17304Q3
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0088 ohms
View Details
8
suppliers
Fuji Electric Corp. of America
Power MOSFETs
SuperFAP-E3 Model: FMH07N90E
Specs
V
(BR)DSS
900 volts
r
DS
(on)
2 ohms
I
DSS
7000 milliamps
View Details
Infineon Technologies AG
N-Channel Power MOSFET
BSZ42DN25NS3-G
Specs
Polarity
N-Channel; N
Transistor Technology / Material
Si/SiC
r
DS
(on)
0.4250 ohms
View Details
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1155-E
2SK1155-E
Specs
Package Type
SOT3
View Details