Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
VISHAY INTERTECHNOLOGY, INC.
2N2018 --
Vishay Intertechnology, Inc.
2N2018
Description
NPN 60V 0.5A General PurposeTransistor
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
NPN 60V 0.5A General PurposeTransistor
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
2N2018
2N2018
NPN 60V 0.5A General PurposeTransistor
NPN 60V 0.5A General PurposeTransistor
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
RF Transistors
Product Number
2N2018
Polarity
NPN
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC
2SA1346-SSH-AC
Specs
Transistor Type
Bipolar RF
Package Type
SOT3
View Details
Qorvo
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3SC065040B7S
Specs
Package Type
TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method
Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Infineon Technologies AG
40V 195A MOSFET Transistor
AUIRFB8409
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
V
(BR)DSS
40 volts
View Details
6
suppliers
Micross Components, Inc.
GaAs Fet Switches
KCB821
Specs
Operating Frequency
20 to 4000 MHz
View Details