6.8µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads
299D, 6.8 F, +/-10 %, 50 V, F-Radial Case
CAP TANT 6.8UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 299D685X9050FB1-ND | 49C7601 | 299D685X9050FB1 |
| Product Name | Tantalum Capacitors | 299D, 6.8 F, +/-10 %, 50 V, F-Radial Case Vishay | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | |
| Capacitance Tolerance | 10 (+/- %) |