The 299D685X0025CB6E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 OºF and a voltage rating of 25 V DC. It is designed with radial through-hole terminations available in both tin/lead (SnPb) and 100% tin (RoHS-compliant) options. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component has a capacitance tolerance of ±20% and a maximum leakage current of 6 OºA at +25 °C. The dissipation factor is specified at 10% at 120 Hz. The capacitor's triple-lead design allows for reverse installations, enhancing its versatility in various applications. It is available in standard EIA case sizes, making it suitable for a range of electronic designs. The product is also conformally coated with thermosetting resin for improved solvent resistance, ensuring reliability in diverse environments.
6.8µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
CAP TANT 6.8UF 20% 25V RADIAL
CAP TANT 6.8UF 20% 25V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 299D685X0025CB6E3-ND | 299D685X0025CB6E3 | 299D685X0025CB6E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 20 (+/- %) |