Vishay Intertechnology, Inc. Tantalum Capacitors 299D476X9025FB6E3

Description
47µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D476X9025FB6E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D476X9025FB6E3-ND
Tantalum Capacitors 299D476X9025FB6E3-ND
47µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

47µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 299D476X9025FB6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D476X9025FB6E3
Capacitors - Tantalum Capacitors 299D476X9025FB6E3
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 299D476X9025FB6E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D476X9025FB6E3
Tantalum Capacitors 299D476X9025FB6E3
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D476X9025FB6E3-ND 299D476X9025FB6E3 299D476X9025FB6E3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details