Vishay Intertechnology, Inc. Tantalum Capacitors 299D476X9025FB6

Description
47µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D476X9025FB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D476X9025FB6-ND
Tantalum Capacitors 299D476X9025FB6-ND
47µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

47µF Conformal Coated Tantalum Capacitors 25V Radial - 3 Leads

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 299D476X9025FB6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D476X9025FB6
Capacitors - Tantalum Capacitors 299D476X9025FB6
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 299D476X9025FB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D476X9025FB6
Tantalum Capacitors 299D476X9025FB6
CAP TANT 47UF 10% 25V RADIAL

CAP TANT 47UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D476X9025FB6-ND 299D476X9025FB6 299D476X9025FB6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814597 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details