47µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
CAP TANT 47UF 10% 16V RADIAL
299D, 47 F, +/-10 %, 16 V, E-Radial Case
CAP TANT 47UF 10% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D476X9016EB6-ND | 299D476X9016EB6 | 49C7584 | 299D476X9016EB6 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 299D, 47 F, +/-10 %, 16 V, E-Radial Case Vishay | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 10 (+/- %) |