47µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
CAP TANT 47UF 10% 10V RADIAL
299D, 47 F, +/-10 %, 10 V, D-Radial Case
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 299D476X9010DB1-ND | 299D476X9010DB1 | 49C7581 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 299D, 47 F, +/-10 %, 10 V, D-Radial Case Vishay |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | |
| Capacitance Tolerance | 10 (+/- %) |