Vishay Precision Group Tantalum Capacitors 299D476X0035FB1

Description
47µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D476X0035FB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D476X0035FB1-ND
Tantalum Capacitors 299D476X0035FB1-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

47µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

Buy Now Datasheet
Singapore, Singapore
47uF 35V Capacitor
59-299D476X0035FB1
47uF 35V Capacitor 59-299D476X0035FB1
Cap Tant Solid 47uF 35V 20% (9.14 X 9.14 X 15.74mm) Radial 2.54mm 125°C Bulk Product overview: 299D476X0035FB1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-299D476X0035FB1 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V 20% (9.14 X 9.14 X 15.74mm) Radial 2.54mm 125°C Bulk Product overview: 299D476X0035FB1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-299D476X0035FB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 299D476X0035FB1 - 812685-299D476X0035FB1 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 299D476X0035FB1
812685-299D476X0035FB1
Tantalum Capacitors - 299D476X0035FB1 812685-299D476X0035FB1
Manufacturer: Vishay Sprague Win Source Part Number: 812685-299D476X0035F B1 Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 35V Manufacturer Size Code: F Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.360" L x 0.360" W (9.14mm x 9.14mm) Manufacturer Package: Radial - 3 Leads Height - Seated (Maximum): 0.620" (15.74mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Lifetime at Temp.: 1000 Hrs at 85°C

Manufacturer: Vishay Sprague
Win Source Part Number: 812685-299D476X0035FB1
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Features: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 35V
Manufacturer Size Code: F
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.360" L x 0.360" W (9.14mm x 9.14mm)
Manufacturer Package: Radial - 3 Leads
Height - Seated (Maximum): 0.620" (15.74mm)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Lifetime at Temp.: 1000 Hrs at 85°C

Buy Now
Capacitor Tant, 47Uf, 35V, Radial 20%; Capacitance Vishay - 08J0165 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 35V, Radial 20%; Capacitance Vishay
08J0165
Capacitor Tant, 47Uf, 35V, Radial 20%; Capacitance Vishay 08J0165
CAPACITOR TANT, 47UF, 35V, RADIAL 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 47UF, 35V, RADIAL 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 299D476X0035FB1-ND 59-299D476X0035FB1 812685-299D476X0035FB1 08J0165
Product Name Tantalum Capacitors 47uF 35V Capacitor Tantalum Capacitors - 299D476X0035FB1 Capacitor Tant, 47Uf, 35V, Radial 20%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 4.70E7 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers