Vishay Intertechnology, Inc. Tantalum Capacitors 299D476X0016EB1E3

Description
47µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D476X0016EB1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D476X0016EB1E3-ND
Tantalum Capacitors 299D476X0016EB1E3-ND
47µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

47µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D476X0016EB1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D476X0016EB1E3
Tantalum Capacitors 299D476X0016EB1E3
CAP TANT 47UF 20% 16V RADIAL

CAP TANT 47UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 299D476X0016EB1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D476X0016EB1E3
Capacitors - Tantalum Capacitors 299D476X0016EB1E3
CAP TANT 47UF 20% 16V RADIAL

CAP TANT 47UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D476X0016EB1E3-ND 299D476X0016EB1E3 299D476X0016EB1E3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details