4.7µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads
CAP TANT 4.7UF 20% 50V RADIAL
CAP TANT 4.7UF 20% 50V RADIAL
299D, 4.7 F, +/-20 %, 50 V, D-Radial Case
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D475X0050DB6-ND | 299D475X0050DB6 | 299D475X0050DB6 | 49C7561 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 299D, 4.7 F, +/-20 %, 50 V, D-Radial Case Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) |