Vishay Intertechnology, Inc. Tantalum Capacitors 299D226X0016DB6E3

Description
22µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D226X0016DB6E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D226X0016DB6E3-ND
Tantalum Capacitors 299D226X0016DB6E3-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

22µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D226X0016DB6E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D226X0016DB6E3
Tantalum Capacitors 299D226X0016DB6E3
CAP TANT 22UF 20% 16V RADIAL

CAP TANT 22UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 299D226X0016DB6E3-ND 299D226X0016DB6E3
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers