The 299D225X9050CB6 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a voltage rating of 50 V DC. It has a capacitance tolerance of ±10% and is designed with radial through-hole terminations available in both tin/lead and 100% tin options. The operating temperature range for this capacitor is -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is part of a series that includes a triple-lead design, allowing for reverse installations, which enhances installation flexibility. The product is RoHS-compliant when using 100% tin terminations. It is suitable for applications requiring reliable performance in compact spaces, and it is compatible with various solvents due to its conformal coating. The capacitor is also available in tape and reel packaging for automated assembly processes. Engineers should consider this component for applications that demand high performance and reliability in a small form factor.
2.2µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads
CAP TANT 2.2UF 10% 50V RADIAL
299D, 2.2 F, +/-10 %, 50 V, C-Radial Case
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 299D225X9050CB6-ND | 299D225X9050CB6 | 49C7496 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 299D, 2.2 F, +/-10 %, 50 V, C-Radial Case Vishay |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) |