2.2µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
CAP TANT 2.2UF 10% 16V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 299D225X9016AB6E3-ND | 299D225X9016AB6E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 2.2 microF | 2.2 microF |