Vishay Precision Group Tantalum Capacitors 299D225X0050CB1

Description
2.2µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D225X0050CB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D225X0050CB1-ND
Tantalum Capacitors 299D225X0050CB1-ND
2.2µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads

2.2µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads

Buy Now Datasheet
299D, 2.2 F, +/-20 %, 50 V, C-Radial Case Vishay - 49C7487 - Newark, An Avnet Company
Chicago, IL, United States
299D, 2.2 F, +/-20 %, 50 V, C-Radial Case Vishay
49C7487
299D, 2.2 F, +/-20 %, 50 V, C-Radial Case Vishay 49C7487
299D, 2.2 F, +/-20 %, 50 V, C-Radial Case

299D, 2.2 F, +/-20 %, 50 V, C-Radial Case

Supplier's Site
Tantalum Capacitors - 299D225X0050CB1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D225X0050CB1
Tantalum Capacitors 299D225X0050CB1
CAP TANT 2.2UF 20% 50V RADIAL

CAP TANT 2.2UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D225X0050CB1-ND 49C7487 299D225X0050CB1
Product Name Tantalum Capacitors 299D, 2.2 F, +/-20 %, 50 V, C-Radial Case Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers