Vishay Precision Group Tantalum Capacitors 299D156X9035EB1

Description
15µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D156X9035EB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D156X9035EB1-ND
Tantalum Capacitors 299D156X9035EB1-ND
15µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

15µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

Buy Now Datasheet
299D, 15 F, +/-10 %, 35 V, E-Radial Case Vishay - 49C7474 - Newark, An Avnet Company
Chicago, IL, United States
299D, 15 F, +/-10 %, 35 V, E-Radial Case Vishay
49C7474
299D, 15 F, +/-10 %, 35 V, E-Radial Case Vishay 49C7474
299D, 15 F, +/-10 %, 35 V, E-Radial Case

299D, 15 F, +/-10 %, 35 V, E-Radial Case

Supplier's Site
Tantalum Capacitors - 299D156X9035EB1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D156X9035EB1
Tantalum Capacitors 299D156X9035EB1
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D156X9035EB1-ND 49C7474 299D156X9035EB1
Product Name Tantalum Capacitors 299D, 15 F, +/-10 %, 35 V, E-Radial Case Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details