Vishay Precision Group Tantalum Capacitors 299D156X0016CB1

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D156X0016CB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D156X0016CB1-ND
Tantalum Capacitors 299D156X0016CB1-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

15µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 299D156X0016CB1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D156X0016CB1
Capacitors - Tantalum Capacitors 299D156X0016CB1
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site
299D, 15 F, +/-20 %, 16 V, C-Radial Case Vishay - 49C7463 - Newark, An Avnet Company
Chicago, IL, United States
299D, 15 F, +/-20 %, 16 V, C-Radial Case Vishay
49C7463
299D, 15 F, +/-20 %, 16 V, C-Radial Case Vishay 49C7463
299D, 15 F, +/-20 %, 16 V, C-Radial Case

299D, 15 F, +/-20 %, 16 V, C-Radial Case

Supplier's Site
Tantalum Capacitors - 299D156X0016CB1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D156X0016CB1
Tantalum Capacitors 299D156X0016CB1
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 299D156X0016CB1-ND 299D156X0016CB1 49C7463 299D156X0016CB1
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 299D, 15 F, +/-20 %, 16 V, C-Radial Case Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details