The 299D106X9010BB6 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF with a voltage rating of 10 V DC. It has a capacitance tolerance of ±10%, making it suitable for applications requiring moderate precision. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is necessary above 85 °C. This component is designed with a radial through-hole termination style, available in both tin/lead and 100% tin options, which allows for easy installation. The triple-lead design facilitates reverse installations, enhancing versatility in circuit design. The capacitor is also RoHS-compliant when specified with 100% tin terminations. Engineers may find this capacitor suitable for various applications, particularly where space is limited and reliability is crucial, given its solid-electrolyte construction and conformal coating for solvent resistance.
10µF Conformal Coated Tantalum Capacitors 10V Radial - 3 Leads
CAP TANT 10UF 10% 10V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 299D106X9010BB6-ND | 299D106X9010BB6 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 10 microF | 10 microF |