The 299D105X0050BB1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1 OºF and a voltage rating of 50 V DC. It has a capacitance tolerance of ±20% and is designed with radial through-hole terminations available in both tin/lead (SnPb) and 100% tin (Sn) options. The operating temperature range for this capacitor is -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is part of a triple-lead design, which allows for reverse installations, enhancing installation flexibility. It is available in EIA standard case sizes and is suitable for various applications due to its high performance and economical design. The capacitor is RoHS-compliant when specified with 100% tin terminations. Additionally, it is conformally coated with thermosetting resin, providing solvent resistance and ensuring reliability in various environments. Engineers considering this component should note its specifications for power dissipation and ripple current, as these factors can influence performance in specific applications.
1µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads
CAP TANT 1UF 20% 50V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 299D105X0050BB1E3-ND | 299D105X0050BB1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 1 microF | 1 microF |