Vishay Intertechnology, Inc. Tantalum Capacitors 298D475X0016P2T

Description
4.7µF Molded Tantalum Capacitors 16V Nonstandard 4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V Nonstandard 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 298D475X0016P2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
298D475X0016P2T-ND
Tantalum Capacitors 298D475X0016P2T-ND
4.7µF Molded Tantalum Capacitors 16V Nonstandard 4Ohm

4.7µF Molded Tantalum Capacitors 16V Nonstandard 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D475X0016P2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D475X0016P2T
Tantalum Capacitors 298D475X0016P2T
CAP TANT 4.7UF 20% 16V SMD

CAP TANT 4.7UF 20% 16V SMD

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Vishay - 81R3616 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Vishay
81R3616
Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Vishay 81R3616
TANTALUM CAPACITOR, 4.7UF, 16V 20%; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:106mA; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V 20%; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:106mA; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 298D475X0016P2T-ND 298D475X0016P2T 81R3616
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details