Vishay Intertechnology, Inc. Tantalum Capacitors - 298D475X0010M2T 298D475X0010M2T

Description
Manufacturer: Vishay Win Source Part Number: 1003749-298D475X0010 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.035" (0.89mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±20% Manufacturer Size Code: M ESR: 5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003749-298D475X0010 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.035" (0.89mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±20% Manufacturer Size Code: M ESR: 5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 298D475X0010M2T - 1003749-298D475X0010M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D475X0010M2T
1003749-298D475X0010M2T
Tantalum Capacitors - 298D475X0010M2T 1003749-298D475X0010M2T
Manufacturer: Vishay Win Source Part Number: 1003749-298D475X0010 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.035" (0.89mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±20% Manufacturer Size Code: M ESR: 5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1003749-298D475X0010M2T
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.035" (0.89mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V Capacitor
59-298D475X0010M2T
SMD 4.7uF 10V Capacitor 59-298D475X0010M2T
Tantalum Cap 4.7uF 10V 20% 0603 SMD 5R 125C T/R Product overview: 298D475X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0010M2T can be used for catalog matching and distributor lookup.

Tantalum Cap 4.7uF 10V 20% 0603 SMD 5R 125C T/R Product overview: 298D475X0010M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D475X0010M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1161-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1161-1-ND
Tantalum Capacitors 718-1161-1-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1161-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1161-2-ND
Tantalum Capacitors 718-1161-2-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1161-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1161-6-ND
Tantalum Capacitors 718-1161-6-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 5Ohm

Buy Now Datasheet
CAPACITOR; TANTALUM; 4.7UF ;TOL+-20%; SMD; VOL-RTG 10V;MICROTAN - 70212871 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; TANTALUM; 4.7UF ;TOL+-20%; SMD; VOL-RTG 10V;MICROTAN
70212871
CAPACITOR; TANTALUM; 4.7UF ;TOL+-20%; SMD; VOL-RTG 10V;MICROTAN 70212871
Case Code: 0603 1.60 × 0.85 × 0.80 mm (L × W × H) 0.50 × 0.60 mm (Pad L × Pad W) Operating Temperature: –55 °C to 85 °C Capacitance Range: 0.68 μF to 220 μF Capacitance Tolerance: ±20% Standard Voltage Range: 2.5 WVDC to 50 WVDC

  • Case Code: 0603
  • 1.60 × 0.85 × 0.80 mm (L × W × H)
  • 0.50 × 0.60 mm (Pad L × Pad W)
  • Operating Temperature: –55 °C to 85 °C
  • Capacitance Range: 0.68 μF to 220 μF
  • Capacitance Tolerance: ±20% Standard
  • Voltage Range: 2.5 WVDC to 50 WVDC
Supplier's Site
CAP TANT 4.7UF 10V 20% 0603 - 874-298D475X0010M2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10V 20% 0603
874-298D475X0010M2T
CAP TANT 4.7UF 10V 20% 0603 874-298D475X0010M2T
CAP TANT 4.7UF 10V 20% 0603

CAP TANT 4.7UF 10V 20% 0603

Supplier's Site
Tantalum Capacitors - 298D475X0010M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D475X0010M2T
Tantalum Capacitors 298D475X0010M2T
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site Datasheet
Tantalum Capacitors - 298D475X0010M2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
298D475X0010M2T
Tantalum Capacitors 298D475X0010M2T
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D475X0010M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D475X0010M2T
Capacitors - Tantalum Capacitors 298D475X0010M2T
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Allied Electronics, Inc. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003749-298D475X0010M2T 59-298D475X0010M2T 718-1161-1-ND 718-1161-6-ND 70212871 874-298D475X0010M2T 298D475X0010M2T 298D475X0010M2T 298D475X0010M2T
Product Name Tantalum Capacitors - 298D475X0010M2T SMD 4.7uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors CAPACITOR; TANTALUM; 4.7UF ;TOL+-20%; SMD; VOL-RTG 10V;MICROTAN CAP TANT 4.7UF 10V 20% 0603 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH102K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details