Vishay Intertechnology, Inc. Tantalum Capacitors 298D225X0010K2T

Description
2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1617-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1617-2-ND
Tantalum Capacitors 718-1617-2-ND
2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1617-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1617-6-ND
Tantalum Capacitors 718-1617-6-ND
2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1617-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1617-1-ND
Tantalum Capacitors 718-1617-1-ND
2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

2.2µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10 V 2.2 uF Capacitor
59-298D225X0010K2T
SMD 10 V 2.2 uF Capacitor 59-298D225X0010K2T
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 2.2 uF, SURFACE MOUNT, 0402, CHIP, GREEN Product overview: 298D225X0010K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V, 2.2 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, 2.2 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D225X0010K2T can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 2.2 uF, SURFACE MOUNT, 0402, CHIP, GREEN Product overview: 298D225X0010K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V, 2.2 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, 2.2 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D225X0010K2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1008376-298D225X0010K2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1008376-298D225X0010K2T
Capacitors - Tantalum Capacitors 1008376-298D225X0010K2T
Win Source Part Number: 1008376-298D225X0010 K2T Category: Capacitors>Tantalum Capacitors Series: MICROTAN®, 298D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 15Ohm Manufacturer Size Code: K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1617-1,718-1617- 2,718-1617-6

Win Source Part Number: 1008376-298D225X0010K2T
Category: Capacitors>Tantalum Capacitors
Series: MICROTAN®, 298D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 15Ohm
Manufacturer Size Code: K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1617-1,718-1617-2,718-1617-6

Buy Now Datasheet
Tantalum Capacitors - 298D225X0010K2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D225X0010K2T
Tantalum Capacitors 298D225X0010K2T
CAP TANT 2.2UF 20% 10V 0402

CAP TANT 2.2UF 20% 10V 0402

Supplier's Site Datasheet
Cap, Tant, 2.2Uf, 10V, Case K; Capacitance Vishay - 69AC4015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 2.2Uf, 10V, Case K; Capacitance Vishay
69AC4015
Cap, Tant, 2.2Uf, 10V, Case K; Capacitance Vishay 69AC4015
CAP, TANT, 2.2UF, 10V, CASE K; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Product Length:1mmRoHS Compliant: Yes

CAP, TANT, 2.2UF, 10V, CASE K; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Product Length:1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 2.2Uf, 10V, Case K; Capacitance Vishay - 69AC4014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 2.2Uf, 10V, Case K; Capacitance Vishay
69AC4014
Cap, Tant, 2.2Uf, 10V, Case K; Capacitance Vishay 69AC4014
CAP, TANT, 2.2UF, 10V, CASE K; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Product Length:1mmRoHS Compliant: Yes

CAP, TANT, 2.2UF, 10V, CASE K; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Product Length:1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D225X0010K2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D225X0010K2T
Capacitors - Tantalum Capacitors 298D225X0010K2T
CAP TANT 2.2UF 20% 10V 0402

CAP TANT 2.2UF 20% 10V 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1617-2-ND 718-1617-6-ND 59-298D225X0010K2T 1008376-298D225X0010K2T 298D225X0010K2T 69AC4015 298D225X0010K2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10 V 2.2 uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, Tant, 2.2Uf, 10V, Case K; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers