Vishay Intertechnology, Inc. Tantalum Capacitors 298D156X06R3M2T

Description
15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 298D156X06R3M2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
298D156X06R3M2T-ND
Tantalum Capacitors 298D156X06R3M2T-ND
15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7Ohm

15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D156X06R3M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D156X06R3M2T
Tantalum Capacitors 298D156X06R3M2T
CAP TANT 15UF 20% 6.3V 0603

CAP TANT 15UF 20% 6.3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D156X06R3M2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
298D156X06R3M2T
Capacitors - Tantalum Capacitors 298D156X06R3M2T
CAP TANT 15UF 20% 6.3V 0603

CAP TANT 15UF 20% 6.3V 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 298D156X06R3M2T-ND 298D156X06R3M2T 298D156X06R3M2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details