Vishay Intertechnology, Inc. SMD 16 V 10 uF Capacitor 298D106X0016R2T

Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 10 uF, SURFACE MOUNT, 0805, CHIP, GREEN Product overview: 298D106X0016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D106X0016R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 10 uF, SURFACE MOUNT, 0805, CHIP, GREEN Product overview: 298D106X0016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D106X0016R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16 V 10 uF Capacitor
59-298D106X0016R2T
SMD 16 V 10 uF Capacitor 59-298D106X0016R2T
CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 10 uF, SURFACE MOUNT, 0805, CHIP, GREEN Product overview: 298D106X0016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D106X0016R2T can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 10 uF, SURFACE MOUNT, 0805, CHIP, GREEN Product overview: 298D106X0016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D106X0016R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1861-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1861-6-ND
Tantalum Capacitors 718-1861-6-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1861-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1861-2-ND
Tantalum Capacitors 718-1861-2-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1861-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1861-1-ND
Tantalum Capacitors 718-1861-1-ND
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm

10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D106X0016R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D106X0016R2T
Tantalum Capacitors 298D106X0016R2T
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D106X0016R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D106X0016R2T
Capacitors - Tantalum Capacitors 298D106X0016R2T
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site
Tantalum Capacitors - 298D106X0016R2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
298D106X0016R2T
Tantalum Capacitors 298D106X0016R2T
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-298D106X0016R2T 718-1861-6-ND 718-1861-2-ND 298D106X0016R2T 298D106X0016R2T 298D106X0016R2T
Product Name SMD 16 V 10 uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF 10 microF
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers