Vishay Intertechnology, Inc. Tantalum Capacitors 298D106X0004K2T

Description
10µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1615-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1615-2-ND
Tantalum Capacitors 718-1615-2-ND
10µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

10µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1615-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1615-6-ND
Tantalum Capacitors 718-1615-6-ND
10µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

10µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1615-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1615-1-ND
Tantalum Capacitors 718-1615-1-ND
10µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

10µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 4V 20 Ohm Capacitor
59-298D106X0004K2T
SMD 10uF 4V 20 Ohm Capacitor 59-298D106X0004K2T
Cap Tant Solid 10uF 4V K CASE 20% (1 X 0.5 X 0.6mm) Inward L SMD 20 Ohm 125°C T/R Product overview: 298D106X0004K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D106X0004K2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 4V K CASE 20% (1 X 0.5 X 0.6mm) Inward L SMD 20 Ohm 125°C T/R Product overview: 298D106X0004K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D106X0004K2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Tantalum, 10Uf, 4V, 0402; Capacitance Vishay - 68AC1464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 4V, 0402; Capacitance Vishay
68AC1464
Capacitor, Tantalum, 10Uf, 4V, 0402; Capacitance Vishay 68AC1464
CAPACITOR, TANTALUM, 10UF, 4V, 0402; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Case Size:0402RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 4V, 0402; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 10Uf, 4V, 0402; Capacitance Vishay - 87W6275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 4V, 0402; Capacitance Vishay
87W6275
Capacitor, Tantalum, 10Uf, 4V, 0402; Capacitance Vishay 87W6275
CAPACITOR, TANTALUM, 10UF, 4V, 0402; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Case Size:0402RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 4V, 0402; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D106X0004K2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D106X0004K2T
Capacitors - Tantalum Capacitors 298D106X0004K2T
CAP TANT 10UF 20% 4V 0402

CAP TANT 10UF 20% 4V 0402

Supplier's Site
Tantalum Capacitors - 298D106X0004K2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D106X0004K2T
Tantalum Capacitors 298D106X0004K2T
CAP TANT 10UF 20% 4V 0402

CAP TANT 10UF 20% 4V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1615-2-ND 718-1615-6-ND 59-298D106X0004K2T 68AC1464 298D106X0004K2T 298D106X0004K2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 4V 20 Ohm Capacitor Capacitor, Tantalum, 10Uf, 4V, 0402; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814656 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details