Vishay Intertechnology, Inc. Tantalum Capacitors 298D105X0016K2T

Description
1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1618-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1618-2-ND
Tantalum Capacitors 718-1618-2-ND
1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm

1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1618-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1618-6-ND
Tantalum Capacitors 718-1618-6-ND
1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm

1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1618-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1618-1-ND
Tantalum Capacitors 718-1618-1-ND
1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm

1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 16V 20 Ohm Capacitor
59-298D105X0016K2T
SMD 1uF 16V 20 Ohm Capacitor 59-298D105X0016K2T
Cap Tant Solid 1uF 16V K CASE 20% (1 X 0.5 X 0.6mm) Inward L SMD 20 Ohm 125°C T/R Product overview: 298D105X0016K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0016K2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 16V K CASE 20% (1 X 0.5 X 0.6mm) Inward L SMD 20 Ohm 125°C T/R Product overview: 298D105X0016K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 20 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 20 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0016K2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 298D105X0016K2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D105X0016K2T
Tantalum Capacitors 298D105X0016K2T
CAP TANT 1UF 20% 16V 0402

CAP TANT 1UF 20% 16V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1618-2-ND 718-1618-6-ND 59-298D105X0016K2T 298D105X0016K2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 16V 20 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers