Vishay Intertechnology, Inc. Tantalum Capacitors 298D105X0010K2T

Description
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 20Ohm
Request a Quote
Description
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 20Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 1 µF tantalum capacitor, part number 69AC4009, is rated for a DC voltage of 10V and features a capacitance tolerance of ±20%. It is housed in a Case K (0402 metric) package, measuring 1mm in length. The capacitor has a maximum equivalent series resistance (ESR) of 20 ohms and can handle a ripple current of 27mA. This component is RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed for surface mount applications and is packaged in tape and reel format for ease of handling during assembly.

Datasheet Summary
Powered by GS/AI

The Vishay 1 µF tantalum capacitor, part number 69AC4009, is rated for a DC voltage of 10V and features a capacitance tolerance of ±20%. It is housed in a Case K (0402 metric) package, measuring 1mm in length. The capacitor has a maximum equivalent series resistance (ESR) of 20 ohms and can handle a ripple current of 27mA. This component is RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed for surface mount applications and is packaged in tape and reel format for ease of handling during assembly.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1719-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1719-6-ND
Tantalum Capacitors 718-1719-6-ND
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 20Ohm

1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1719-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1719-2-ND
Tantalum Capacitors 718-1719-2-ND
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 20Ohm

1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1719-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1719-1-ND
Tantalum Capacitors 718-1719-1-ND
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 20Ohm

1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 20Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 10V Capacitor
59-298D105X0010K2T
SMD 1uF 10V Capacitor 59-298D105X0010K2T
1uF 10V Tantalum Capacitor, 0402 SMD, 20% Tol, 20R ESR Product overview: 298D105X0010K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0010K2T can be used for catalog matching and distributor lookup.

1uF 10V Tantalum Capacitor, 0402 SMD, 20% Tol, 20R ESR Product overview: 298D105X0010K2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X0010K2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 298D105X0010K2T - 906222-298D105X0010K2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D105X0010K2T
906222-298D105X0010K2T
Tantalum Capacitors - 298D105X0010K2T 906222-298D105X0010K2T
Manufacturer: Vishay Win Source Part Number: 906222-298D105X0010K 2T Series: MICROTAN®, 298D Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Molded Tantalum Capacitors 10 V 0402 (1005 Metric) 20Ohm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1719-6, 718-1719-2, 298D105X0010K2T-ND, 718-1719-1

Manufacturer: Vishay
Win Source Part Number: 906222-298D105X0010K2T
Series: MICROTAN®, 298D
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Molded Tantalum Capacitors 10 V 0402 (1005 Metric) 20Ohm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1719-6, 718-1719-2, 298D105X0010K2T-ND, 718-1719-1

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 298D105X0010K2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D105X0010K2T
Capacitors - Tantalum Capacitors 298D105X0010K2T
CAP TANT 1UF 20% 10V 0402

CAP TANT 1UF 20% 10V 0402

Supplier's Site
Cap, Tant, 1Uf, 10V, Case K; Capacitance Vishay - 69AC4009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 1Uf, 10V, Case K; Capacitance Vishay
69AC4009
Cap, Tant, 1Uf, 10V, Case K; Capacitance Vishay 69AC4009
CAP, TANT, 1UF, 10V, CASE K; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Product Length:1mm RoHS Compliant: Yes

CAP, TANT, 1UF, 10V, CASE K; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 1Uf, 10V, Case K; Capacitance Vishay - 69AC4010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 1Uf, 10V, Case K; Capacitance Vishay
69AC4010
Cap, Tant, 1Uf, 10V, Case K; Capacitance Vishay 69AC4010
CAP, TANT, 1UF, 10V, CASE K; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Product Length:1mm RoHS Compliant: Yes

CAP, TANT, 1UF, 10V, CASE K; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:20ohm; Manufacturer Size Code:K; Failure Rate:-; Ripple Current:27mA; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 298D105X0010K2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D105X0010K2T
Tantalum Capacitors 298D105X0010K2T
CAP TANT 1UF 20% 10V 0402

CAP TANT 1UF 20% 10V 0402

Supplier's Site Datasheet
CAP TANT 1UF 20% 10V 0402 - 874-298D105X0010K2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1UF 20% 10V 0402
874-298D105X0010K2T
CAP TANT 1UF 20% 10V 0402 874-298D105X0010K2T
CAP TANT 1UF 20% 10V 0402

CAP TANT 1UF 20% 10V 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1719-6-ND 718-1719-2-ND 59-298D105X0010K2T 906222-298D105X0010K2T 298D105X0010K2T 69AC4009 298D105X0010K2T 874-298D105X0010K2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 10V Capacitor Tantalum Capacitors - 298D105X0010K2T Capacitors - Tantalum Capacitors Cap, Tant, 1Uf, 10V, Case K; Capacitance Vishay Tantalum Capacitors CAP TANT 1UF 20% 10V 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers