Vishay Intertechnology, Inc. Tantalum Capacitors 293D687X0004E2TE3

Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
Request a Quote
Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 293D687X0004E2TE3 from Lingto Electronic Limited features a capacitance of 680 µF with a voltage rating of 4 V DC and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with a molded case and is compatible with high-volume automatic pick and place equipment, making it suitable for industrial and telecom applications. The product is available with 100% matte tin terminations and is compliant with moisture sensitivity level 1. It is also surge current tested, ensuring reliability in demanding environments. The capacitor is packaged in standard EIA-535-BAAC case sizes, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 293D687X0004E2TE3 from Lingto Electronic Limited features a capacitance of 680 µF with a voltage rating of 4 V DC and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with a molded case and is compatible with high-volume automatic pick and place equipment, making it suitable for industrial and telecom applications. The product is available with 100% matte tin terminations and is compliant with moisture sensitivity level 1. It is also surge current tested, ensuring reliability in demanding environments. The capacitor is packaged in standard EIA-535-BAAC case sizes, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D687X0004E2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D687X0004E2TE3-ND
Tantalum Capacitors 293D687X0004E2TE3-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D687X0004E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D687X0004E2TE3
Capacitors - Tantalum Capacitors 293D687X0004E2TE3
CAP TANT 680UF 20% 4V 2917

CAP TANT 680UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - 293D687X0004E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D687X0004E2TE3
Tantalum Capacitors 293D687X0004E2TE3
CAP TANT 680UF 20% 4V 2917

CAP TANT 680UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D687X0004E2TE3-ND 293D687X0004E2TE3 293D687X0004E2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAS107K010P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details