68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
68uF 6.3V Tantalum Capacitor, 1.8R ESR, 125C, SMD Product overview: 293D686X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X96R3B2TE3
CAP TANT 68UF 10% 6.3V 1411
TANTALUM CAPACITOR, 68UF 6.3V 1.8 OHM 10%, 3528-21; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 68UF 6.3V 1.8 OHM 10%, 3528-21, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP TANT 68UF 10% 6.3V 1411
CAP TANT 68UF 10% 6.3V 1411
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844207 | 6844207P | 718-1156-1-ND | 718-1156-6-ND | 59-293D686X96R3B2TE3 | 293D686X96R3B2TE3 | 19P2410 | 293D686X96R3B2TE3 | 293D686X96R3B2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 68uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 68Uf 6.3V 1.8 Ohm 10%, 3528-21; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Electrostatic Capacitors | MnO2 | ||||||||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |