Vishay Intertechnology, Inc. Tantalum Capacitors 293D686X9004C2TE3

Description
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.4Ohm
Request a Quote
Description
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.4Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 293D686X9004C2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for standard industrial applications. It features a capacitance of 68 µF with a voltage rating of 4 V DC and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is 100% surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. The terminations are standard matte tin, with options for tin/lead available. It is classified under moisture sensitivity level 1, making it suitable for various applications including industrial and telecom infrastructure. The product is compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The 293D686X9004C2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for standard industrial applications. It features a capacitance of 68 µF with a voltage rating of 4 V DC and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is 100% surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. The terminations are standard matte tin, with options for tin/lead available. It is classified under moisture sensitivity level 1, making it suitable for various applications including industrial and telecom infrastructure. The product is compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D686X9004C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D686X9004C2TE3-ND
Tantalum Capacitors 293D686X9004C2TE3-ND
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.4Ohm

68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D686X9004C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D686X9004C2TE3
Tantalum Capacitors 293D686X9004C2TE3
CAP TANT 68UF 10% 4V 2312

CAP TANT 68UF 10% 4V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D686X9004C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D686X9004C2TE3
Capacitors - Tantalum Capacitors 293D686X9004C2TE3
CAP TANT 68UF 10% 4V 2312

CAP TANT 68UF 10% 4V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D686X9004C2TE3-ND 293D686X9004C2TE3 293D686X9004C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers