The Tantalum Capacitor part number 293D686X0004C2TE3 from Lingto Electronic Limited features a capacitance of 68 µF with a voltage rating of 4 V DC and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed with a molded case and is compatible with automatic pick and place equipment, making it suitable for high-volume applications. It is available with matte tin terminations and is compliant with moisture sensitivity level 1. This component is applicable in various sectors, including industrial and telecom infrastructure.
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.4Ohm
CAP TANT 68UF 20% 4V 2312
CAP TANT 68UF 20% 4V 2312
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293D686X0004C2TE3-ND | 293D686X0004C2TE3 | 293D686X0004C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |