Vishay Intertechnology, Inc. Tantalum Capacitors 293D685X96R3B2TE3

Description
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D685X96R3B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X96R3B2TE3DKR-ND
Tantalum Capacitors 718-293D685X96R3B2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X96R3B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X96R3B2TE3TR-ND
Tantalum Capacitors 718-293D685X96R3B2TE3TR-ND
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X96R3B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X96R3B2TE3CT-ND
Tantalum Capacitors 718-293D685X96R3B2TE3CT-ND
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1328483-293D685X96R3B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328483-293D685X96R3B2TE3
Capacitors - Tantalum Capacitors 1328483-293D685X96R3B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328483-293D685X96R3 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3.4Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D685X96R3B2TE 3DKR,718-293D685X96R 3B2TE3CT,293D685X96R 3B2TE3-ND,718-293D68 5X96R3B2TE3TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328483-293D685X96R3B2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 3.4Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D685X96R3B2TE3DKR,718-293D685X96R3B2TE3CT,293D685X96R3B2TE3-ND,718-293D685X96R3B2TE3TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 6.3V Capacitor
59-293D685X96R3B2TE3
SMD 6.8uF 6.3V Capacitor 59-293D685X96R3B2TE3
6.8uF 6.3V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D685X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X96R3B2TE3 can be used for catalog matching and distributor lookup.

6.8uF 6.3V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D685X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X96R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X96R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X96R3B2TE3
Tantalum Capacitors 293D685X96R3B2TE3
CAP TANT 6.8UF 10% 6.3V 1411

CAP TANT 6.8UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D685X96R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X96R3B2TE3
Capacitors - Tantalum Capacitors 293D685X96R3B2TE3
CAP TANT 6.8UF 10% 6.3V 1411

CAP TANT 6.8UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D685X96R3B2TE3DKR-ND 718-293D685X96R3B2TE3TR-ND 1328483-293D685X96R3B2TE3 59-293D685X96R3B2TE3 293D685X96R3B2TE3 293D685X96R3B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 6.8uF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details