Vishay Intertechnology, Inc. Tantalum Capacitors 293D685X96R3A2TE3

Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D685X96R3A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X96R3A2TE3DKR-ND
Tantalum Capacitors 718-293D685X96R3A2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X96R3A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X96R3A2TE3TR-ND
Tantalum Capacitors 718-293D685X96R3A2TE3TR-ND
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X96R3A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X96R3A2TE3CT-ND
Tantalum Capacitors 718-293D685X96R3A2TE3CT-ND
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 6.3V Capacitor
59-293D685X96R3A2TE3
SMD 6.8uF 6.3V Capacitor 59-293D685X96R3A2TE3
Tantalum Capacitor 6.8uF 6.3V 10% 1206 SMD 5R ESR 125C Product overview: 293D685X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X96R3A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 6.3V 10% 1206 SMD 5R ESR 125C Product overview: 293D685X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X96R3A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X96R3A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X96R3A2TE3
Tantalum Capacitors 293D685X96R3A2TE3
CAP TANT 6.8UF 10% 6.3V 1206

CAP TANT 6.8UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D685X96R3A2TE3DKR-ND 718-293D685X96R3A2TE3TR-ND 59-293D685X96R3A2TE3 293D685X96R3A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 6.3V Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details