Vishay Intertechnology, Inc. Tantalum Capacitors - 293D685X9050D2TE3 293D685X9050D2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 809939-293D685X9050D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 6.8μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 809939-293D685X9050D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 6.8μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D685X9050D2TE3 - 809939-293D685X9050D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D685X9050D2TE3
809939-293D685X9050D2TE3
Tantalum Capacitors - 293D685X9050D2TE3 809939-293D685X9050D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 809939-293D685X9050D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 6.8μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 809939-293D685X9050D2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 6.8μF
Tolerance: ±10%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 900mOhm
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Tantalum Capacitors - 718-1094-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1094-1-ND
Tantalum Capacitors 718-1094-1-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1094-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1094-6-ND
Tantalum Capacitors 718-1094-6-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1094-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1094-2-ND
Tantalum Capacitors 718-1094-2-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 50V Capacitor
59-293D685X9050D2TE3
SMD 6.8uF 50V Capacitor 59-293D685X9050D2TE3
Tantalum Capacitor 6.8uF 50V 10% SMD 7343 125C Product overview: 293D685X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9050D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 50V 10% SMD 7343 125C Product overview: 293D685X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9050D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D685X9050D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X9050D2TE3
Capacitors - Tantalum Capacitors 293D685X9050D2TE3
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31; Capacitance Vishay - 09K6795 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31; Capacitance Vishay
09K6795
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31; Capacitance Vishay 09K6795
TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-31; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-31; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2338 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2338
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2338
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 6.8Uf, 50V, Tant, Case D Rohs Compliant Vishay - 69AH4666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 50V, Tant, Case D Rohs Compliant Vishay
69AH4666
Cap, 6.8Uf, 50V, Tant, Case D Rohs Compliant Vishay 69AH4666
CAP, 6.8UF, 50V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 6.8UF, 50V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 41Y4398 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
41Y4398
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 41Y4398
TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-31, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-31, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9050D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9050D2TE3
Tantalum Capacitors 293D685X9050D2TE3
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 809939-293D685X9050D2TE3 718-1094-1-ND 718-1094-6-ND 59-293D685X9050D2TE3 293D685X9050D2TE3 09K6795 08X2338 293D685X9050D2TE3
Product Name Tantalum Capacitors - 293D685X9050D2TE3 Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 50V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-31; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814597 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details